Kyocera Corporation Ceramic Capacitors 08055A221KAT2A

Description
CAP CER 220PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 220PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A221KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A221KAT2A
Ceramic Capacitors 08055A221KAT2A
CAP CER 220PF 50V C0G/NP0 0805

CAP CER 220PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 83H6175 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
83H6175
Ceramic Capacitor 220Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 83H6175
CERAMIC CAPACITOR 220PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 220Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8498
Cap, Mlcc, C0G, 220Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8498
CAP, MLCC, C0G, 220PF, 50V, 0805; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 50V, 0805; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A221KAT2A 83H6175 96Y8498
Product Name Ceramic Capacitors Ceramic Capacitor 220Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Cap, Mlcc, C0G, 220Pf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M350A062 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers