Kyocera Corporation Ceramic Capacitors 08055A200JAT4A

Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A200JAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A200JAT4A-ND
Ceramic Capacitors 08055A200JAT4A-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A200JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A200JAT4A
Ceramic Capacitors 08055A200JAT4A
CAP CER 20PF 50V C0G/NP0 0805

CAP CER 20PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 20Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J7137 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J7137
Capacitor Ceramic 20Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J7137
CAPACITOR CERAMIC 20PF 50V, C0G, 5%, 0805; Capacitance:20pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 50V, C0G, 5%, 0805; Capacitance:20pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08055A200JAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A200JAT4A
Capacitors - Ceramic Capacitors 08055A200JAT4A
CAP CER 20PF 50V C0G/NP0 0805

CAP CER 20PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055A200JAT4A-ND 08055A200JAT4A 55J7137 08055A200JAT4A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 20Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers