Kyocera Corporation Ceramic Capacitors 08055A200JAT2A

Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10507-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10507-6-ND
Ceramic Capacitors 478-10507-6-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10507-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10507-1-ND
Ceramic Capacitors 478-10507-1-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10507-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10507-2-ND
Ceramic Capacitors 478-10507-2-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 20pF 50V Capacitor
60-08055A200JAT2A
SMD 20pF 50V Capacitor 60-08055A200JAT2A
Cap Ceramic 20pF 50V C0G 5% Pad SMD 0805 125°C T/R Product overview: 08055A200JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A200JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 20pF 50V C0G 5% Pad SMD 0805 125°C T/R Product overview: 08055A200JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A200JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055A200JAT2A - 760017-08055A200JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A200JAT2A
760017-08055A200JAT2A
Ceramic Capacitors - 08055A200JAT2A 760017-08055A200JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760017-08055A200JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): C0805C0G500-200JNE; NMC0805NPO200J50TRPL PF; CL21C200JBANNNC; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760017-08055A200JAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 20pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: C0G Dielectric
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): C0805C0G500-200JNE; NMC0805NPO200J50TRPLPF; CL21C200JBANNNC;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China, El Salvador
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP CER 20PF 50V C0G/NP0 0805 - 66-08055A200JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 20PF 50V C0G/NP0 0805
66-08055A200JAT2A
CAP CER 20PF 50V C0G/NP0 0805 66-08055A200JAT2A
CAP CER 20PF 50V C0G/NP0 0805

CAP CER 20PF 50V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 20Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 83C5749 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
83C5749
Ceramic Capacitor 20Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 83C5749
CERAMIC CAPACITOR 20PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 20Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 94W2929 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
94W2929
Ceramic Capacitor 20Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 94W2929
CERAMIC CAPACITOR 20PF 50V, C0G, 5%, 0805; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 50V, C0G, 5%, 0805; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 20 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9314 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 20 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9314
Smd Multilayer Ceramic Capacitor, 20 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9314
SMD Multilayer Ceramic Capacitor, 20 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 20 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10507-6-ND 478-10507-1-ND 60-08055A200JAT2A 760017-08055A200JAT2A 66-08055A200JAT2A 83C5749 95W9314
Product Name Ceramic Capacitors Ceramic Capacitors SMD 20pF 50V Capacitor Ceramic Capacitors - 08055A200JAT2A CAP CER 20PF 50V C0G/NP0 0805 Ceramic Capacitor 20Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 20 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 106SVL050MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers