20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAPACITOR CERAMIC 20PF 50V, C0G, 5%, 0805; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes
CAP CER 20PF 50V NP0 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 08055A200J4T2A-ND | 55J7138 | 08055A200J4T2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 20Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |