AVX Corporation Ceramic Capacitors 08055A182FAT2A

Description
CAP CER 1800PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 1800PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A182FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A182FAT2A
Ceramic Capacitors 08055A182FAT2A
CAP CER 1800PF 50V C0G/NP0 0805

CAP CER 1800PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 1800Pf 50V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7116 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf 50V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx
55J7116
Ceramic Capacitor 1800Pf 50V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx 55J7116
CERAMIC CAPACITOR 1800PF 50V, C0G, 1%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF 50V, C0G, 1%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1800Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx - 60R6303 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx
60R6303
Ceramic Capacitor 1800Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx 60R6303
CERAMIC CAPACITOR 1800PF 50V, C0G, 1%, 0805; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF 50V, C0G, 1%, 0805; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1800 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9312 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1800 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9312
Multilayer Ceramic Capacitor, 1800 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9312
Multilayer Ceramic Capacitor, 1800 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1800 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A182FAT2A 55J7116 95W9312
Product Name Ceramic Capacitors Ceramic Capacitor 1800Pf 50V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1800 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details