Kyocera Corporation CAP CER 180PF 50V C0G/NP0 0805 08055A181JAT2A

Description
CAP CER 180PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 180PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 180PF 50V C0G/NP0 0805 - 66-08055A181JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 180PF 50V C0G/NP0 0805
66-08055A181JAT2A
CAP CER 180PF 50V C0G/NP0 0805 66-08055A181JAT2A
CAP CER 180PF 50V C0G/NP0 0805

CAP CER 180PF 50V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0790 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
30H0790
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 30H0790
CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 94W2927 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
94W2927
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 94W2927
CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0805; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0805; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 180Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 13AC4504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
13AC4504
Cap, 180Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 13AC4504
CAP, 180PF, 50V, 5%, C0G, 0805, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 180PF, 50V, 5%, C0G, 0805, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 66-08055A181JAT2A 30H0790 94W2927 13AC4504
Product Name CAP CER 180PF 50V C0G/NP0 0805 Ceramic Capacitor 180Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 180Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Cap, 180Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers