Kyocera Corporation Ceramic Capacitors 08055A162JAT2A

Description
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A162JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A162JAT2A-ND
Ceramic Capacitors 08055A162JAT2A-ND
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A162JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A162JAT2A
Capacitors - Ceramic Capacitors 08055A162JAT2A
CAP CER 1600PF 50V NP0 0805

CAP CER 1600PF 50V NP0 0805

Supplier's Site
Capacitor Ceramic 1600Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1600Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7104
Capacitor Ceramic 1600Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7104
CAPACITOR CERAMIC 1600PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1600PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A162JAT2A-ND 08055A162JAT2A 55J7104
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1600Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers