Kyocera Corporation Ceramic Capacitors 08055A161JAT2A

Description
CAP CER 160PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 160PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055A161JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A161JAT2ACT-ND
Ceramic Capacitors 478-08055A161JAT2ACT-ND
CAP CER 160PF 50V C0G/NP0 0805

CAP CER 160PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08055A161JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A161JAT2ADKR-ND
Ceramic Capacitors 478-08055A161JAT2ADKR-ND
CAP CER 160PF 50V C0G/NP0 0805

CAP CER 160PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08055A161JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A161JAT2ATR-ND
Ceramic Capacitors 478-08055A161JAT2ATR-ND
160pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

160pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 160Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7101 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 160Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7101
Ceramic Capacitor 160Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7101
CERAMIC CAPACITOR 160PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:160pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 160PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:160pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-08055A161JAT2ACT-ND 478-08055A161JAT2ADKR-ND 55J7101
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 160Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers