Kyocera Corporation Ceramic Capacitors 08055A152JAT2A

Description
CAP CER 1500PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 1500PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A152JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A152JAT2A
Ceramic Capacitors 08055A152JAT2A
CAP CER 1500PF 50V C0G/NP0 0805

CAP CER 1500PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1396 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1396
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1396
CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0787 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
30H0787
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 30H0787
CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8374 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8374
Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8374
SMD Multilayer Ceramic Capacitor, 1500 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1500 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 04X9380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
04X9380
Cap, 1500Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 04X9380
CAP, 1500PF, 50V, 5%, C0G, 0805, REEL; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 1500PF, 50V, 5%, C0G, 0805, REEL; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055A152JAT2A 96M1396 50R8374 04X9380
Product Name Ceramic Capacitors Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 1500Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details