Kyocera Corporation Capacitors - Ceramic Capacitors 08055A151JAT2A

Description
Win Source Part Number: 1351794-08055A151JAT 2A Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1351794-08055A151JAT 2A Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1351794-08055A151JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1351794-08055A151JAT2A
Capacitors - Ceramic Capacitors 1351794-08055A151JAT2A
Win Source Part Number: 1351794-08055A151JAT 2A Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1351794-08055A151JAT2A
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
SMD 50V 150pF Capacitor
60-08055A151JAT2A
SMD 50V 150pF Capacitor 60-08055A151JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H151JT NEW GLOBAL PN 50V 150pF A 581-KGM21BCG1H151JT Product overview: 08055A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A151JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H151JT NEW GLOBAL PN 50V 150pF A 581-KGM21BCG1H151JT Product overview: 08055A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A151JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 150Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 13H6326 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
13H6326
Ceramic Capacitor 150Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 13H6326
CERAMIC CAPACITOR 150PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 87W8298 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
87W8298
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 87W8298
SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 04X9379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
04X9379
Cap, 150Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 04X9379
CAP, 150PF, 50V, 5%, C0G, 0805, REEL; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 150PF, 50V, 5%, C0G, 0805, REEL; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 150Pf, 50V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx - 88W4187 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 150Pf, 50V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx
88W4187
Mlcc Capacitor, 150Pf, 50V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx 88W4187
MLCC CAPACITOR, 150pF, 50V, C0G/NP0, 5%, 0805; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 150pF, 50V, C0G/NP0, 5%, 0805; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055A151JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A151JAT2A
Ceramic Capacitors 08055A151JAT2A
CAP CER 150PF 50V C0G/NP0 0805

CAP CER 150PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1351794-08055A151JAT2A 60-08055A151JAT2A 13H6326 87W8298 04X9379 88W4187 08055A151JAT2A
Product Name Capacitors - Ceramic Capacitors SMD 50V 150pF Capacitor Ceramic Capacitor 150Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 150Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx Mlcc Capacitor, 150Pf, 50V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details