Kyocera Corporation Ceramic Capacitors - 08055A151GAT2A 08055A151GAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 802595-08055A151GAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 150pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 802595-08055A151GAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 150pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A151GAT2A - 802595-08055A151GAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A151GAT2A
802595-08055A151GAT2A
Ceramic Capacitors - 08055A151GAT2A 802595-08055A151GAT2A
Manufacturer: AVX Corporation Win Source Part Number: 802595-08055A151GAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 150pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 802595-08055A151GAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 150pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.037" (0.94mm)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Capacitor,ceramic,150Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J7089 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J7089
Capacitor,ceramic,150Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J7089
Capacitor,Ceramic,15 0pF,50VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,150pF,50VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 802595-08055A151GAT2A 55J7089
Product Name Ceramic Capacitors - 08055A151GAT2A Capacitor,ceramic,150Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-4 microF
Capacitance Tolerance 2 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers