Kyocera Corporation Ceramic Capacitors 08055A130JAT2A

Description
CAP CER 13PF 50V NP0 0805
Request a Quote Datasheet
Description
CAP CER 13PF 50V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055A130JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A130JAT2ADKR-ND
Ceramic Capacitors 478-08055A130JAT2ADKR-ND
CAP CER 13PF 50V NP0 0805

CAP CER 13PF 50V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08055A130JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A130JAT2ATR-ND
Ceramic Capacitors 478-08055A130JAT2ATR-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A130JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A130JAT2ACT-ND
Ceramic Capacitors 478-08055A130JAT2ACT-ND
CAP CER 13PF 50V NP0 0805

CAP CER 13PF 50V NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-08055A130JAT2ADKR-ND 478-08055A130JAT2ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details