Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A122JAT2A

Description
KYOCERA AVX 08055A122JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A122JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353189 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353189
MLCCs - Multilayer Ceramic Capacitors 1353189
KYOCERA AVX 08055A122JAT2A

KYOCERA AVX 08055A122JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1359030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359030
MLCCs - Multilayer Ceramic Capacitors 1359030
KYOCERA AVX 08055A122JAT2A

KYOCERA AVX 08055A122JAT2A

Supplier's Site
Ceramic Capacitors - 08055A122JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A122JAT2A
Ceramic Capacitors 08055A122JAT2A
CAP CER 1200PF 50V C0G/NP0 0805

CAP CER 1200PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 1200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 49H5367 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
49H5367
Ceramic Capacitor 1200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 49H5367
CERAMIC CAPACITOR 1200PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9310 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9310
Smd Multilayer Ceramic Capacitor, 1200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9310
SMD Multilayer Ceramic Capacitor, 1200 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1200 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353189 08055A122JAT2A 49H5367 95W9310
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1943367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers