Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A120JAT2A

Description
KYOCERA AVX 08055A120JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A120JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353187 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353187
MLCCs - Multilayer Ceramic Capacitors 1353187
KYOCERA AVX 08055A120JAT2A

KYOCERA AVX 08055A120JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1359023 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359023
MLCCs - Multilayer Ceramic Capacitors 1359023
KYOCERA AVX 08055A120JAT2A

KYOCERA AVX 08055A120JAT2A

Supplier's Site
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0781 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
30H0781
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 30H0781
CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 12Pf, 50V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx - 88W4186 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 12Pf, 50V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx
88W4186
Mlcc Capacitor, 12Pf, 50V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx 88W4186
MLCC CAPACITOR, 12pF, 50V, C0G/NP0, 5%, 0805; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 12pF, 50V, C0G/NP0, 5%, 0805; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055A120JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055A120JAT2A
50V 12pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 12pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 08055A120JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A120JAT2A
Ceramic Capacitors 08055A120JAT2A
CAP CER 12PF 50V C0G/NP0 0805

CAP CER 12PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353187 30H0781 08055A120JAT2A 08055A120JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 12Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details