Kyocera Corporation Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 08055A103JAT2A

Description
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
Description
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 96Y8485 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
96Y8485
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 96Y8485
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 0.01Uf, 50V, 0805; Capacitance Kyocera Avx - 64W0816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 0.01Uf, 50V, 0805; Capacitance Kyocera Avx
64W0816
Cap, Mlcc, C0G, 0.01Uf, 50V, 0805; Capacitance Kyocera Avx 64W0816
CAP, MLCC, C0G, 0.01UF, 50V, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 0.01UF, 50V, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96Y8485 64W0816
Product Name Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx Cap, Mlcc, C0G, 0.01Uf, 50V, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details