AVX Corporation CAP CER 1000PF 50V C0G/NP0 0805 08055A102KAT4A

Description
CAP CER 1000PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1000PF 50V C0G/NP0 0805 - 66-08055A102KAT4A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 50V C0G/NP0 0805
66-08055A102KAT4A
CAP CER 1000PF 50V C0G/NP0 0805 66-08055A102KAT4A
CAP CER 1000PF 50V C0G/NP0 0805

CAP CER 1000PF 50V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0780 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0780
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0780
CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055A102KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A102KAT4A
Ceramic Capacitors 08055A102KAT4A
CAP CER 1000PF 50V C0G/NP0 0805

CAP CER 1000PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 66-08055A102KAT4A 30H0780 08055A102KAT4A
Product Name CAP CER 1000PF 50V C0G/NP0 0805 Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors NP0 Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers