Kyocera Corporation Ceramic Capacitors 08055A102JAT4A

Description
CAP CER 1000PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A102JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A102JAT4A
Ceramic Capacitors 08055A102JAT4A
CAP CER 1000PF 50V C0G/NP0 0805

CAP CER 1000PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0778 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
30H0778
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 30H0778
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8188
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8188
CAP, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A102JAT4A 30H0778 66AH8188
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-107AXZ016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature 105 C (221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details