Kyocera Corporation Ceramic Capacitors 08055A100CAT2A

Description
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12770-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12770-2-ND
Ceramic Capacitors 478-12770-2-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12770-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12770-1-ND
Ceramic Capacitors 478-12770-1-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12770-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12770-6-ND
Ceramic Capacitors 478-12770-6-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A100CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A100CAT2A
Ceramic Capacitors 08055A100CAT2A
CAP CER 10PF 50V C0G/NP0 0805

CAP CER 10PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-12770-2-ND 478-12770-6-ND 08055A100CAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details