Kyocera Corporation SMD 25V 33uF Capacitor 08053L334K4T2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21AL81E334KU NEW GLOBAL PN 25V .33uF A 581-KAM21AL81E334KU Product overview: 08053L334K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053L334K4T2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21AL81E334KU NEW GLOBAL PN 25V .33uF A 581-KAM21AL81E334KU Product overview: 08053L334K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053L334K4T2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331079-08053L334K4T2A is a ceramic capacitor designed for automotive applications. It features a capacitance of 0.33 µF with a tolerance of ±10%. The capacitor is rated for a maximum voltage of 25V and operates within a temperature range of -55°C to 150°C. It is packaged in a surface mount 0805 case size, measuring 2.01mm x 1.25mm, with a maximum thickness of 1.40mm. This component is compliant with AEC-Q200 standards, ensuring its reliability in automotive environments. The product is supplied on a reel with a standard package quantity of 4,000 units, making it suitable for high-volume applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331079-08053L334K4T2A is a ceramic capacitor designed for automotive applications. It features a capacitance of 0.33 µF with a tolerance of ±10%. The capacitor is rated for a maximum voltage of 25V and operates within a temperature range of -55°C to 150°C. It is packaged in a surface mount 0805 case size, measuring 2.01mm x 1.25mm, with a maximum thickness of 1.40mm. This component is compliant with AEC-Q200 standards, ensuring its reliability in automotive environments. The product is supplied on a reel with a standard package quantity of 4,000 units, making it suitable for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 33uF Capacitor
60-08053L334K4T2A
SMD 25V 33uF Capacitor 60-08053L334K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21AL81E334KU NEW GLOBAL PN 25V .33uF A 581-KAM21AL81E334KU Product overview: 08053L334K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053L334K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21AL81E334KU NEW GLOBAL PN 25V .33uF A 581-KAM21AL81E334KU Product overview: 08053L334K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053L334K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331079-08053L334K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331079-08053L334K4T2A
Capacitors - Ceramic Capacitors 1331079-08053L334K4T2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331079-08053L334K4T 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Temperature Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X8L Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-6105-6,08053L334 K4T2A/4K,478-6105-2, 478-6105-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331079-08053L334K4T2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Temperature
Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X8L
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-6105-6,08053L334K4T2A/4K,478-6105-2,478-6105-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor Ceramic 0.33Uf, 25V, X8L, 10%, 0805; Capacitance Kyocera Avx - 68R2174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 25V, X8L, 10%, 0805; Capacitance Kyocera Avx
68R2174
Capacitor Ceramic 0.33Uf, 25V, X8L, 10%, 0805; Capacitance Kyocera Avx 68R2174
CAPACITOR CERAMIC 0.33UF, 25V, X8L, 10%, 0805; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 25V, X8L, 10%, 0805; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-08053L334K4T2A 1331079-08053L334K4T2A 68R2174
Product Name SMD 25V 33uF Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 0.33Uf, 25V, X8L, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers