CAP THIN FILM 47PF 25V 0805
47pF Thin Film Capacitor 25V 0805 (2012 Metric)
CAP THIN FILM 47PF 25V 0805
CAP THIN FILM 47PF 25V 0805 Product overview: 08053K470FBTTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 25V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08053K470FBTTR can be used for catalog matching and distributor lookup.
CAP THIN FILM 47PF 25V 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-08053K470FBTTRCT-ND | 478-08053K470FBTTRDKR-ND | 66-08053K470FBTTR | 08053K470FBTTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | 47PF 25V Capacitor | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |