Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08053G105ZAT2A

Description
KYOCERA AVX 08053G105ZAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08053G105ZAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441424 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441424
MLCCs - Multilayer Ceramic Capacitors 1441424
KYOCERA AVX 08053G105ZAT2A

KYOCERA AVX 08053G105ZAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353178 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353178
MLCCs - Multilayer Ceramic Capacitors 1353178
KYOCERA AVX 08053G105ZAT2A

KYOCERA AVX 08053G105ZAT2A

Supplier's Site
Ceramic Capacitors - 478-KGM21AV51E105ZUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AV51E105ZUTR-ND
Ceramic Capacitors 478-KGM21AV51E105ZUTR-ND
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AV51E105ZUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AV51E105ZUDKR-ND
Ceramic Capacitors 478-KGM21AV51E105ZUDKR-ND
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AV51E105ZUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AV51E105ZUCT-ND
Ceramic Capacitors 478-KGM21AV51E105ZUCT-ND
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805, Full Reel; Capacitance Kyocera Avx - 33C9320 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805, Full Reel; Capacitance Kyocera Avx
33C9320
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805, Full Reel; Capacitance Kyocera Avx 33C9320
CERAMIC CAPACITOR, 1UF, 25V, Y5V, +80, -20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, Y5V, +80, -20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805; Capacitance Kyocera Avx - 96M1389 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805; Capacitance Kyocera Avx
96M1389
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805; Capacitance Kyocera Avx 96M1389
CERAMIC CAPACITOR, 1UF, 25V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 25V, Y5V, 0805, Reel; Capacitance Kyocera Avx - 13AC4500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, Y5V, 0805, Reel; Capacitance Kyocera Avx
13AC4500
Cap, 1Μf, 25V, Y5V, 0805, Reel; Capacitance Kyocera Avx 13AC4500
CAP, 1µF, 25V, Y5V, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 25V, Y5V, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08053G105ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053G105ZAT2A
Ceramic Capacitors 08053G105ZAT2A
CAP CER 1UF 25V Y5V 0805

CAP CER 1UF 25V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441424 478-KGM21AV51E105ZUTR-ND 478-KGM21AV51E105ZUDKR-ND 33C9320 96M1389 13AC4500 08053G105ZAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805; Capacitance Kyocera Avx Cap, 1Μf, 25V, Y5V, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Y5V Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details