CAP CER 0.1UF 25V X8R 0805
CAPACITOR CERAMIC, 0.1UF, 25V, X8R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 08053F104K4Z2A | 66M3631 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 0.1Uf, 25V, X8R, 10%, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | Automotive | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |