KYOCERA AVX Components Corporation Ceramic Capacitors 08053E823MAT2A

Description
0.082µF ±20% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.082µF ±20% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053E823MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053E823MAT2A-ND
Ceramic Capacitors 08053E823MAT2A-ND
0.082µF ±20% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.082µF ±20% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 0.082 Uf, 25V, 0805, Full Reel; Capacitance Kyocera Avx - 55J6930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.082 Uf, 25V, 0805, Full Reel; Capacitance Kyocera Avx
55J6930
Capacitor, Ceramic, 0.082 Uf, 25V, 0805, Full Reel; Capacitance Kyocera Avx 55J6930
CAPACITOR, CERAMIC, 0.082 uF, 25V, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.082 uF, 25V, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08053E823MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053E823MAT2A
Capacitors - Ceramic Capacitors 08053E823MAT2A
CAP CER 0.082UF 25V Z5U 0805

CAP CER 0.082UF 25V Z5U 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08053E823MAT2A-ND 55J6930 08053E823MAT2A
Product Name Ceramic Capacitors Capacitor, Ceramic, 0.082 Uf, 25V, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details