KYOCERA AVX Components Corporation Ceramic Capacitors 08053E473MAT2A

Description
0.047µF ±20% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053E473MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053E473MAT2A-ND
Ceramic Capacitors 08053E473MAT2A-ND
0.047µF ±20% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.047µF ±20% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 0.047 Uf, 25V, 0805; Capacitance Kyocera Avx - 55J6928 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.047 Uf, 25V, 0805; Capacitance Kyocera Avx
55J6928
Capacitor, Ceramic, 0.047 Uf, 25V, 0805; Capacitance Kyocera Avx 55J6928
CAPACITOR, CERAMIC, 0.047 uF, 25V, 0805; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.047 uF, 25V, 0805; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08053E473MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053E473MAT2A
Capacitors - Ceramic Capacitors 08053E473MAT2A
CAP CER 0.047UF 25V Z5U 0805

CAP CER 0.047UF 25V Z5U 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08053E473MAT2A-ND 55J6928 08053E473MAT2A
Product Name Ceramic Capacitors Capacitor, Ceramic, 0.047 Uf, 25V, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers