Kyocera Corporation Capacitor Ceramic 0.33Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08053D334MAT2A

Description
CAPACITOR CERAMIC 0.33UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.33UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.33Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6917 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6917
Capacitor Ceramic 0.33Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6917
CAPACITOR CERAMIC 0.33UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6917
Product Name Capacitor Ceramic 0.33Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details