Kyocera Corporation Ceramic Capacitors 08053D105MAT2A

Description
1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR51E105MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51E105MUTR-ND
Ceramic Capacitors 478-KGM21AR51E105MUTR-ND
1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51E105MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51E105MUCT-ND
Ceramic Capacitors 478-KGM21AR51E105MUCT-ND
1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51E105MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51E105MUDKR-ND
Ceramic Capacitors 478-KGM21AR51E105MUDKR-ND
1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6915 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6915
Ceramic Capacitor, 1Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6915
CERAMIC CAPACITOR, 1UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053D105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053D105MAT2A
Ceramic Capacitors 08053D105MAT2A
CAP CER 1UF 25V X5R 0805

CAP CER 1UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR51E105MUTR-ND 478-KGM21AR51E105MUDKR-ND 55J6915 08053D105MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details