AVX Corporation Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053D105KAT2A.

Description
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5588 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5588
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5588
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5588
Product Name Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers