Kyocera Corporation Ceramic Capacitors 08053C822KAT2A

Description
8200pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C822KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C822KAT2A-ND
Ceramic Capacitors 08053C822KAT2A-ND
8200pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08053C822KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08053C822KAT2A
Capacitors - Ceramic Capacitors 08053C822KAT2A
CAP CER 8200PF 25V X7R 0805

CAP CER 8200PF 25V X7R 0805

Supplier's Site
Capacitor Ceramic 8200Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6909
Capacitor Ceramic 8200Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6909
CAPACITOR CERAMIC 8200PF, 25V, X7R, 10%, 0805; Capacitance:8200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 25V, X7R, 10%, 0805; Capacitance:8200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08053C822KAT2A-ND 08053C822KAT2A 55J6909
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 8200Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers