Kyocera Corporation Ceramic Capacitors 08053C684KAT2A

Description
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR71E684KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71E684KUCT-ND
Ceramic Capacitors 478-KGM21AR71E684KUCT-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71E684KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71E684KUTR-ND
Ceramic Capacitors 478-KGM21AR71E684KUTR-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71E684KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71E684KUDKR-ND
Ceramic Capacitors 478-KGM21AR71E684KUDKR-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 0.68uF Capacitor
60-08053C684KAT2A
SMD 25V 0.68uF Capacitor 60-08053C684KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E684KU NEW GLOBAL PN 25V 0.68uF A 581-KGM21AR71E684KU Product overview: 08053C684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C684KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E684KU NEW GLOBAL PN 25V 0.68uF A 581-KGM21AR71E684KU Product overview: 08053C684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C684KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3619 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3619
Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3619
CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053C684KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C684KAT2A
Ceramic Capacitors 08053C684KAT2A
CAP CER 0.68UF 25V X7R 0805

CAP CER 0.68UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR71E684KUCT-ND 478-KGM21AR71E684KUDKR-ND 60-08053C684KAT2A 66M3619 08053C684KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 0.68uF Capacitor Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1194-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details