Kyocera Corporation Ceramic Capacitors 08053C563KAT4A

Description
0.056µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C563KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C563KAT4A-ND
Ceramic Capacitors 08053C563KAT4A-ND
0.056µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08053C563KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08053C563KAT4A
Capacitors - Ceramic Capacitors 08053C563KAT4A
CAP CER 0.056UF 25V X7R 0805

CAP CER 0.056UF 25V X7R 0805

Supplier's Site
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6896
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6896
CAPACITOR CERAMIC 0.056UF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08053C563KAT4A-ND 08053C563KAT4A 55J6896
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details