0.056µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CERAMIC CAPACITOR 0.056UF 25V, X7R, 5%, 0805, FULL REEL; Capacitance:56000pF;
CAP CER 0.056UF 25V X7R 0805
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 08053C563JAT2A-ND | 31C7240 | 08053C563JAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.056Uf 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF |