560pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC, 560PF, 25V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes
CAP CER 560PF 25V X7R 0805
CAP CER 560PF 25V X7R 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 08053C561K4Z2A-ND | 56K4566 | 08053C561K4Z2A | 08053C561K4Z2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 560Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |