4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 4.7UF 25V X7R 0805
CAP CER 4.7UF 25V X7R 0805
CAP, 4.7UF, 25V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM21AR71E475KUCT-ND | 478-KGM21AR71E475KUDKR-ND | 66-08053C475KAT2A | 08053C475KAT2A | 50AH3293 | 66AH8184 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 4.7UF 25V X7R 0805 | Ceramic Capacitors | Cap, 4.7Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx | Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |