Kyocera Corporation Capacitor Ceramic 0.047Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08053C473MAT2A

Description
CAPACITOR CERAMIC 0.047UF 25V, X7R, 20%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.047UF 25V, X7R, 20%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.047Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6889
Capacitor Ceramic 0.047Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6889
CAPACITOR CERAMIC 0.047UF 25V, X7R, 20%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 25V, X7R, 20%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6889
Product Name Capacitor Ceramic 0.047Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details