Kyocera Corporation Ceramic Capacitors 08053C393KAT2A

Description
CAP CER 0.039UF 25V X7R 0805
Datasheet
Description
CAP CER 0.039UF 25V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C393KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C393KAT2A
Ceramic Capacitors 08053C393KAT2A
CAP CER 0.039UF 25V X7R 0805

CAP CER 0.039UF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.039Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6879 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6879
Ceramic Capacitor 0.039Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6879
CERAMIC CAPACITOR 0.039UF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:39000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:39000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08053C393KAT2A 55J6879
Product Name Ceramic Capacitors Ceramic Capacitor 0.039Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers