AVX Corporation Ceramic Capacitors - 08053C334KAT2A 08053C334KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760016-08053C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 25V Thickness (Maximum): 0.055" (1.40mm) Alternative Parts (Cross-Reference): 250R15W334KV4T; GMC21X7R334K25NT; 250R15W334KV4E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760016-08053C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 25V Thickness (Maximum): 0.055" (1.40mm) Alternative Parts (Cross-Reference): 250R15W334KV4T; GMC21X7R334K25NT; 250R15W334KV4E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C334KAT2A - 760016-08053C334KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08053C334KAT2A
760016-08053C334KAT2A
Ceramic Capacitors - 08053C334KAT2A 760016-08053C334KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760016-08053C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 25V Thickness (Maximum): 0.055" (1.40mm) Alternative Parts (Cross-Reference): 250R15W334KV4T; GMC21X7R334K25NT; 250R15W334KV4E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760016-08053C334KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.33μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.055" (1.40mm)
Alternative Parts (Cross-Reference): 250R15W334KV4T; GMC21X7R334K25NT; 250R15W334KV4E;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25V 0.33uF Capacitor
60-08053C334KAT2A
SMD 25V 0.33uF Capacitor 60-08053C334KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E334KU NEW GLOBAL PN 25V 0.33uF A 581-KGM21AR71E334KU Product overview: 08053C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C334KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E334KU NEW GLOBAL PN 25V 0.33uF A 581-KGM21AR71E334KU Product overview: 08053C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C334KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.33UF 25V X7R 0805 - 66-08053C334KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.33UF 25V X7R 0805
66-08053C334KAT2A
CAP CER 0.33UF 25V X7R 0805 66-08053C334KAT2A
CAP CER 0.33UF 25V X7R 0805

CAP CER 0.33UF 25V X7R 0805

Supplier's Site
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 84K9072 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
84K9072
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 84K9072
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.33Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 88W4184 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.33Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
88W4184
Mlcc Capacitor, 0.33Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 88W4184
MLCC CAPACITOR, 0.33uF, 25V, X7R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.33uF, 25V, X7R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.33Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 04X9373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
04X9373
Cap, 0.33Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 04X9373
CAP, 0.33µF, 25V, 10%, X7R, 0805, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.33µF, 25V, 10%, X7R, 0805, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08053C334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C334KAT2A
Ceramic Capacitors 08053C334KAT2A
CAP CER 0.33UF 25V X7R 0805

CAP CER 0.33UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760016-08053C334KAT2A 60-08053C334KAT2A 66-08053C334KAT2A 84K9072 04X9373 08053C334KAT2A
Product Name Ceramic Capacitors - 08053C334KAT2A SMD 25V 0.33uF Capacitor CAP CER 0.33UF 25V X7R 0805 Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 0.33Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details