Kyocera Corporation Capacitor Ceramic 0.027Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08053C273MAT2A

Description
CAPACITOR CERAMIC 0.027UF 25V, X7R, 20%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.027UF 25V, X7R, 20%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.027Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6864 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6864
Capacitor Ceramic 0.027Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6864
CAPACITOR CERAMIC 0.027UF 25V, X7R, 20%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 25V, X7R, 20%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6864
Product Name Capacitor Ceramic 0.027Uf 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers