Kyocera Corporation Ceramic Capacitors 08053C225MAT2A

Description
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10489-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10489-2-ND
Ceramic Capacitors 478-10489-2-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10489-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10489-6-ND
Ceramic Capacitors 478-10489-6-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10489-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10489-1-ND
Ceramic Capacitors 478-10489-1-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 47M0603 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
47M0603
Ceramic Capacitor, 2.2Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 47M0603
CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10489-2-ND 478-10489-6-ND 47M0603
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details