AVX Corporation Ceramic Capacitors 08053C225KAT2A

Description
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5719-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5719-1-ND
Ceramic Capacitors 478-5719-1-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5719-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5719-2-ND
Ceramic Capacitors 478-5719-2-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5719-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5719-6-ND
Ceramic Capacitors 478-5719-6-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08053C225KAT2A - 736013-08053C225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08053C225KAT2A
736013-08053C225KAT2A
Ceramic Capacitors - 08053C225KAT2A 736013-08053C225KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 736013-08053C225KAT2 A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Thickness (Maximum): 0.060" (1.52mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)

Manufacturer: AVX Corporation
Win Source Part Number: 736013-08053C225KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Thickness (Maximum): 0.060" (1.52mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)

Buy Now
Ceramic Capacitors - 08053C225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C225KAT2A
Ceramic Capacitors 08053C225KAT2A
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 10R5975 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
10R5975
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 10R5975
CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 48M1395 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
48M1395
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 48M1395
CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 15P4052 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
15P4052
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 15P4052
SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W1473 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W1473
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W1473
SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5719-1-ND 478-5719-6-ND 736013-08053C225KAT2A 08053C225KAT2A 10R5975 48M1395 15P4052
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 08053C225KAT2A Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 380LX151M420H042 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers