Kyocera Corporation Ceramic Capacitors 08053C225K4T2A

Description
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Description
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic capacitor (MLCC) with a capacitance of 2.2 µF and a voltage rating of 25V, designed specifically for automotive applications. It is compliant with AEC-Q200 standards, ensuring reliability and performance in automotive environments. The capacitor is housed in an 0805 case size, which measures approximately 2.01 mm in length. It features an X7R dielectric characteristic, providing stable capacitance over a range of temperatures and voltages. The capacitance tolerance is ±10%, making it suitable for various applications where precise capacitance is required. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This capacitor is ideal for engineers looking for reliable components for automotive electronic designs.

Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic capacitor (MLCC) with a capacitance of 2.2 µF and a voltage rating of 25V, designed specifically for automotive applications. It is compliant with AEC-Q200 standards, ensuring reliability and performance in automotive environments. The capacitor is housed in an 0805 case size, which measures approximately 2.01 mm in length. It features an X7R dielectric characteristic, providing stable capacitance over a range of temperatures and voltages. The capacitance tolerance is ±10%, making it suitable for various applications where precise capacitance is required. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This capacitor is ideal for engineers looking for reliable components for automotive electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21KR71E225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71E225KUCT-ND
Ceramic Capacitors 478-KAM21KR71E225KUCT-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71E225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71E225KUDKR-ND
Ceramic Capacitors 478-KAM21KR71E225KUDKR-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71E225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71E225KUTR-ND
Ceramic Capacitors 478-KAM21KR71E225KUTR-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 2.2UF 25V X7R 0805 - 66-08053C225K4T2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 25V X7R 0805
66-08053C225K4T2A
CAP CER 2.2UF 25V X7R 0805 66-08053C225K4T2A
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx - 67AH8758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx
67AH8758
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx 67AH8758
CAP, AEC-Q200, 2.2UF, 25V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 25V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx - 67AH8757 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx
67AH8757
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx 67AH8757
CAP, AEC-Q200, 2.2UF, 25V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 25V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08053C225K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C225K4T2A
Ceramic Capacitors 08053C225K4T2A
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21KR71E225KUCT-ND 478-KAM21KR71E225KUDKR-ND 66-08053C225K4T2A 67AH8758 08053C225K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 2.2UF 25V X7R 0805 Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details