AVX Corporation Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053C224KAT4A

Description
CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 92C2190 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
92C2190
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 92C2190
CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053C224KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C224KAT4A
Ceramic Capacitors 08053C224KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 92C2190 08053C224KAT4A
Product Name Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF430K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers