AVX Corporation Mlcc Capacitor, 0.22Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08053C224JAT2A.

Description
MLCC CAPACITOR, 0.22uF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 0.22uF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.22Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5585 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.22Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5585
Mlcc Capacitor, 0.22Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5585
MLCC CAPACITOR, 0.22uF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes

MLCC CAPACITOR, 0.22uF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5585
Product Name Mlcc Capacitor, 0.22Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details