CAP CER 2200PF 25V X7R 0805
CAP CER 2200PF 25V X7R 0805
CAPACITOR CERAMIC 2200PF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 08053C222KAT2A | 66-08053C222KAT2A | 73H3779 |
| Product Name | Ceramic Capacitors | CAP CER 2200PF 25V X7R 0805 | Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Film Capacitors | ||
| Applications | General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |