Kyocera Corporation Capacitor Ceramic, 220Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx 08053C221MAT2A

Description
CAPACITOR CERAMIC, 220PF, 25V, X7R, 20%, 0805; Capacitance:220pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 220PF, 25V, X7R, 20%, 0805; Capacitance:220pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 220Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6853 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6853
Capacitor Ceramic, 220Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6853
CAPACITOR CERAMIC, 220PF, 25V, X7R, 20%, 0805; Capacitance:220pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 25V, X7R, 20%, 0805; Capacitance:220pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6853
Product Name Capacitor Ceramic, 220Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers