Kyocera Corporation Ceramic Capacitors 08053C182KAT2A

Description
1800pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C182KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C182KAT2A-ND
Ceramic Capacitors 08053C182KAT2A-ND
1800pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08053C182KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053C182KAT2A
Capacitors - Ceramic Capacitors 08053C182KAT2A
CAP CER 1800PF 25V X7R 0805

CAP CER 1800PF 25V X7R 0805

Supplier's Site
Capacitor Ceramic 1800Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6845 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6845
Capacitor Ceramic 1800Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6845
CAPACITOR CERAMIC 1800PF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08053C182KAT2A-ND 08053C182KAT2A 55J6845
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1800Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers