Kyocera Corporation Ceramic Capacitors 08053C105K4Z4A

Description
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21KR71E105KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71E105KLTR-ND
Ceramic Capacitors 478-KAF21KR71E105KLTR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR71E105KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71E105KLDKR-ND
Ceramic Capacitors 478-KAF21KR71E105KLDKR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR71E105KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71E105KLCT-ND
Ceramic Capacitors 478-KAF21KR71E105KLCT-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx - 67AH8756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx
67AH8756
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx 67AH8756
CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF21KR71E105KLTR-ND 478-KAF21KR71E105KLDKR-ND 67AH8756
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details