Kyocera Corporation Ceramic Capacitors 08053C104MAT2A

Description
CAP CER 0.1UF 25V X7R 0805
Datasheet
Description
CAP CER 0.1UF 25V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C104MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C104MAT2A
Ceramic Capacitors 08053C104MAT2A
CAP CER 0.1UF 25V X7R 0805

CAP CER 0.1UF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 34C4150 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
34C4150
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 34C4150
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx - 94W2917 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx
94W2917
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx 94W2917
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08053C104MAT2A 34C4150
Product Name Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105M02QB22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details