CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0805; Capacitance:10000pF;
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF;
CAP, 0.01µF, 25V, 10%, X7R, 0805, REEL; Capacitance:10000pF;
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 28H8475 | 09J2481 | 13AC4496 |
| Product Name | Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx | Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Cap, 0.01Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |