Kyocera Corporation Capacitor Ceramic 1000Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 08053C102JAT4A

Description
CAPACITOR CERAMIC 1000PF, 25V, X7R, 5%, 0805; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 1000PF, 25V, X7R, 5%, 0805; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6806
Capacitor Ceramic 1000Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6806
CAPACITOR CERAMIC 1000PF, 25V, X7R, 5%, 0805; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 25V, X7R, 5%, 0805; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6806
Product Name Capacitor Ceramic 1000Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers