Kyocera Corporation Capacitor Ceramic 470Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053A471KAT2A

Description
CAPACITOR CERAMIC 470PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 470PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 470Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6777 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6777
Capacitor Ceramic 470Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6777
CAPACITOR CERAMIC 470PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053A471KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053A471KAT2A
Ceramic Capacitors 08053A471KAT2A
CAP CER 470PF 25V NP0 0805

CAP CER 470PF 25V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J6777 08053A471KAT2A
Product Name Capacitor Ceramic 470Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details